Advantech 10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors UTC-310GP-ATW1E

Description
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G) 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications
Request a Quote Datasheet
Description
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G) 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1
Cincinnati, OH, United States
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors
UTC-310GP-ATW1E
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors UTC-310GP-ATW1E
10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G) 10.1" monitor with 16:10 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demands Detachable plastic frame design for panel mount applications

10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors

  • Low power and fanless system design
  • Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-310G)
  • 10.1" monitor with 16:10 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demands
  • Detachable plastic frame design for panel mount applications
Buy Now Datasheet
Industrial PCs - 2084-UTC-310GP-ATW1E-ND - DigiKey
Thief River Falls, MN, United States
10 PCAP T/S, PENTIUM N4200, 2G R

10 PCAP T/S, PENTIUM N4200, 2G R

Buy Now Datasheet
Sheung Wan, Hong Kong
Panel PCs 10 PCap T/S, Pentium N4200, 2G Memory, White

Panel PCs 10 PCap T/S, Pentium N4200, 2G Memory, White

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey VAST STOCK CO., LIMITED
Product Category Computers Computers Computers
Product Number UTC-310GP-ATW1E 2084-UTC-310GP-ATW1E-ND UTC-310GP-ATW1E
Product Name 10.1" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Industrial PCs Panel PCs
Display Size 10.1 inch (256.54 mm)
Processor Intel 386 Family; Intel® Pentium® N4200 1.10GHz
Main Memory 2.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ IPC Controller - AMAX-7580-206D5A - Advantech
Specs
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
Main Memory 8.00 GB
View Details
Intel® Pentium N4200 fanless, dual display 1U THIN embedded PC - AIMB-T1217DW-00Y0E - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel® Pentium® N4200 1.1/2.5GHz (Turbo), 6W (4C/1866)
IDE Capacity 8.0 GB
View Details
3 suppliers
Industrial PCs - 2084-AMAX-5570E-0100X6A-ND - DigiKey
Specs
Operating System Without Operating System
View Details