7" All-in-One Touch Computer with Intel® Celeron® J6412 processors
UTC-307 FEATURES AN ALL-IN-ONE C
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-307JP-ATB1E | 2084-UTC-307JP-ATB1E-ND |
| Product Name | 7" All-in-One Touch Computer with Intel® Celeron® J6412 processors | Industrial PCs |
| Display Size | 7.0 inch (177.80 mm) | |
| Operating System | Win 10 IoT Enterprise 64bit / Android 12 / Linux | Supports Windows 10, Android, Linux |
| Processor | Intel 386 Family; Intel® Celeron® J6412 |