Advantech 7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors UTC-307GP-USW1E

Description
7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-307G) 7" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demand Detachable plastic frame design for panel mount applications PoE supported on Celeron® N3350 / Pentium® N4200 platform
Request a Quote Datasheet
Description
7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-307G) 7" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demand Detachable plastic frame design for panel mount applications PoE supported on Celeron® N3350 / Pentium® N4200 platform
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cincinnati, OH, United States
7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors
UTC-307GP-USW1E
7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors UTC-307GP-USW1E
7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Low power and fanless system design Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-307G) 7" monitor with 16:9 widescreen display Front panel IP65 compliant Supports both landscape and portrait screen orientations VESA 75 mm standard mounting holes for varied mounting demand Detachable plastic frame design for panel mount applications PoE supported on Celeron® N3350 / Pentium® N4200 platform

7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors

  • Low power and fanless system design
  • Built-in Intel® Celeron® N3350 / Pentium® N4200 (UTC-307G)
  • 7" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • Supports both landscape and portrait screen orientations
  • VESA 75 mm standard mounting holes for varied mounting demand
  • Detachable plastic frame design for panel mount applications
  • PoE supported on Celeron® N3350 / Pentium® N4200 platform
Buy Now Datasheet
Industrial PCs - 2084-UTC-307GP-USW1E-ND - DigiKey
Thief River Falls, MN, United States
7 PCAP T/S, PENTIUMN4200, 2G RAM

7 PCAP T/S, PENTIUMN4200, 2G RAM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-307GP-USW1E 2084-UTC-307GP-USW1E-ND
Product Name 7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors Industrial PCs
Display Size 7.0 inch (177.80 mm)
Operating System Win 10 IoT Enterprise 64bit / Android 6.0 / Android 8.1 / Linux Ubuntu 18.04 Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Pentium® N4200 1.10GHz
Unlock Full Specs
to access all available technical data

Similar Products