7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors
7 PCAP T/S, PENTIUM N4200, 2G RA
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-307GP-USB1E | 2084-UTC-307GP-USB1E-ND |
| Product Name | 7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors | Industrial PCs |
| Display Size | 7.0 inch (177.80 mm) | |
| Operating System | Win 10 IoT Enterprise 64bit / Android 6.0 / Android 8.1 / Linux Ubuntu 18.04 | Supports Windows 10, Android, Linux |
| Processor | Intel 386 Family; Intel® Pentium® N4200 1.10GHz |