7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors
7 PCAP T/S, PENTIUM N4200, 2G RA
Panel PCs 7 PCap T/S, Pentium N4200, 2G Memory, Black
| Advantech | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Computers | Computers | Computers |
| Product Number | UTC-307GP-ATB1E | 2084-UTC-307GP-ATB1E-ND | UTC-307GP-ATB1E |
| Product Name | 7" All-in-One Touch Computer with Intel® Celeron® N3350 / Pentium® N4200 Processors | Industrial PCs | Panel PCs |
| Display Size | 7.0 inch (177.80 mm) | ||
| Operating System | Win 10 IoT Enterprise 64bit / Android 6.0 / Android 8.1 / Linux Ubuntu 18.04 | Supports Windows 10, Android, Linux | |
| Processor | Intel 386 Family; Intel® Pentium® N4200 1.10GHz |