Advantech 23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor UTC-124KP-WWF1E

Description
23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and lighter design Low power and fanless system design Built-in Intel® Core™ N97 23.8" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and lighter design Low power and fanless system design Built-in Intel® Core™ N97 23.8" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.8
Cincinnati, OH, United States
23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor
UTC-124KP-WWF1E
23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor UTC-124KP-WWF1E
23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and lighter design Low power and fanless system design Built-in Intel® Core™ N97 23.8" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex

23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor

  • Slimmer and lighter design
  • Low power and fanless system design
  • Built-in Intel® Core™ N97
  • 23.8" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-124KP-WWF1E
Product Name 23.8" Ubiquitous Touch Computer with Intel® Core™ i3/ N97 Processor
Display Size 23.8 inch (604.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4U Edge AI HPC powered by Intel® Raptor Lake S CPU and NVIDIA Certified with RTX™ 6000 Ada Generation - AIR-510-000A1 - Advantech
Specs
Processor Intel 386 Family; Intel 12/13/14th Gen. 65W Embedded Series
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Industrial PCs - ARK1123C2101-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Industrial PCs - ARK1123C1505E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details