Advantech 23.8" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i5-1145G7E / i3-1115G4E Processor UTC-124I1P-WUS1E

Description
23.8" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i5-1145G7E / i3-1115G4E Processor Slimmer and lighter design Low power and fanless system design Built-in Intel® Core™ i5-1145G7E 23.8" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management
Request a Quote Datasheet
Description
23.8" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i5-1145G7E / i3-1115G4E Processor Slimmer and lighter design Low power and fanless system design Built-in Intel® Core™ i5-1145G7E 23.8" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.8
Cincinnati, OH, United States
23.8" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i5-1145G7E / i3-1115G4E Processor
UTC-124I1P-WUS1E
23.8" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i5-1145G7E / i3-1115G4E Processor UTC-124I1P-WUS1E
23.8" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i5-1145G7E / i3-1115G4E Processor Slimmer and lighter design Low power and fanless system design Built-in Intel® Core™ i5-1145G7E 23.8" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management

23.8" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i5-1145G7E / i3-1115G4E Processor

  • Slimmer and lighter design
  • Low power and fanless system design
  • Built-in Intel® Core™ i5-1145G7E
  • 23.8" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Support DeviceOn/iService software for remote device management
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-124I1P-WUS1E
Product Name 23.8" Ubiquitous Touch Computer with 11th Gen Intel® Core™ i5-1145G7E / i3-1115G4E Processor
Display Size 23.8 inch (604.52 mm)
Operating System Win 10 IoT Enterprise 64bit/ Linux
Processor Intel 386 Family; Intel® Core™ i5-1145G7E
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1602E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
Front Access Micro Computer, Intel 6th/7th Gen Core i CPU (LGA1151),10 COM, 8 USB, and 4 Expansion slots - AIMC-3403-00A2 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; Intel® Core™ processors (7th/6th Gen)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details