23.8" All-in-One Touch Computer with Intel® Celeron® J3455 Processor
UTC-124G1 FEATURES AN ALL-IN-ONE
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-124G1P-WUS1E | 2084-UTC-124G1P-WUS1E-ND |
| Product Name | 23.8" All-in-One Touch Computer with Intel® Celeron® J3455 Processor | Industrial PCs |
| Display Size | 23.8 inch (604.52 mm) | |
| Operating System | Windows 10 IoT Enterprise 64bit | Supports Windows 10, Android, Linux |
| Processor | Intel 386 Family; Intel® Celeron® J3455 |