Advantech 21.5" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor UTC-120KP-WWW1E

Description
21.5" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® N97 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
21.5" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® N97 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor
UTC-120KP-WWW1E
21.5" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor UTC-120KP-WWW1E
21.5" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® N97 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex

21.5" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor

  • Slimmer and Lighter design
  • Low power and fanless system design
  • Built-in Intel® N97
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-120KP-WWW1E
Product Name 21.5" All-in-One Touch Computer with Intel® Core™ i3/ N97 Processor
Display Size 21.5 inch (546.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 GAC 22H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020T-U0A1 - Advantech
Specs
Processor CPU Denver 2 CPU and Cortex A57 Quad Core, Max. 2.0 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers