Advantech 21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor UTC-120HP-WWW1E

Description
21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-8365UE (Intel® Vpro support) 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management
Request a Quote Datasheet
Description
21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-8365UE (Intel® Vpro support) 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor
UTC-120HP-WWW1E
21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor UTC-120HP-WWW1E
21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-8365UE (Intel® Vpro support) 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management

21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor

  • Slimmer and Lighter design
  • Low power and fanless system design
  • Built-in Intel® Core™ i5-8365UE (Intel® Vpro support)
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Support DeviceOn/iService software for remote device management
Buy Now Datasheet
Industrial PCs - 2084-UTC-120HP-WWW1E-ND - DigiKey
Thief River Falls, MN, United States
"21.5"" FHD, PCAP, I5-8365UE, 4G R"

"21.5"" FHD, PCAP, I5-8365UE, 4G R"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number UTC-120HP-WWW1E 2084-UTC-120HP-WWW1E-ND
Product Name 21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor Industrial PCs
Display Size 21.5 inch (546.10 mm)
Operating System Windows 10 IoT Enterprise 64bit Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Core™ i5-8365UE (Intel® Vpro Support)
Unlock Full Specs
to access all available technical data

Similar Products

Front Access Fan-less Micro Computer, Intel® Celeron® Quad Core J1900/N2807 SoC with VGA/HDMI, 6 COMs, 8 USBs - AIMC-2000J-00A2 - Advantech
Specs
Processor Intel 386 Family; Intel® Celeron® J1900 SoC
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Edge AI Inference system powered by NVIDIA® Jetson AGX Orin™ and 3 x 2.5GbE Lan - AIR-030-S30A1 - Advantech
Specs
Processor NVIDIA Arm® Cortex A78AE v8.2
Main Memory 4.00 GB
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Advantech AFE-E630 is an industrial gateway powered by the Rockchip RK3568J, designed for I&C ESS energy storage management. - AFE-E630-U0E1 - Advantech
Specs
Processor Rockchip RK3568 Arm Quad Cortex-A55, up to 2.0GHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details