Advantech 21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor UTC-120HP-WUS1E

Description
21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-8365UE (Intel® Vpro support) 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management
Request a Quote Datasheet
Description
21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-8365UE (Intel® Vpro support) 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor
UTC-120HP-WUS1E
21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor UTC-120HP-WUS1E
21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Core™ i5-8365UE (Intel® Vpro support) 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Support DeviceOn/iService software for remote device management

21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor

  • Slimmer and Lighter design
  • Low power and fanless system design
  • Built-in Intel® Core™ i5-8365UE (Intel® Vpro support)
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Support DeviceOn/iService software for remote device management
Buy Now Datasheet
Industrial PCs - 2084-UTC-120HP-WUS1E-ND - DigiKey
Thief River Falls, MN, United States
"21.5"" FHD, PCAP, I5-8365UE, 8G R"

"21.5"" FHD, PCAP, I5-8365UE, 8G R"

Buy Now Datasheet
Industrial PCs - UTC-120HP-WUS1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
UTC-120HP-WUS1E
Industrial PCs UTC-120HP-WUS1E
21.5" FHD, PCAP, I5-8365UE, 8G R

21.5" FHD, PCAP, I5-8365UE, 8G R

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number UTC-120HP-WUS1E 2084-UTC-120HP-WUS1E-ND UTC-120HP-WUS1E
Product Name 21.5" All-in-One Touch Computer with Intel® Core™ i3-8145UE / i5-8365UE Processor Industrial PCs Industrial PCs
Display Size 21.5 inch (546.10 mm) 21.5 inch (546.10 mm)
Operating System Windows 10 IoT Enterprise 64bit Supports Windows 10, Linux Microsoft®; Linux; Supports Windows 10, Linux
Processor Intel 386 Family; Intel® Core™ i5-8365UE (Intel® Vpro Support) Intel 386 Family; Intel® Core™ i5-8365UE 1.1GHz, 4 Core
Main Memory 8.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1803E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details