21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor
UTC-120 FEATURES AN ALL-IN-ONE C
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | UTC-120GP-WWW1E | 2084-UTC-120GP-WWW1E-ND |
| Product Name | 21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor | Industrial PCs |
| Display Size | 21.5 inch (546.10 mm) | |
| Operating System | Windows 10 IoT Enterprise 64bit | Supports Windows 10, Android, Linux |
| Processor | Intel 386 Family; Intel® Pentium® N4200 |