Advantech 21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor UTC-120GP-WUS1E

Description
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Pentium® N4200 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Pentium® N4200 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor
UTC-120GP-WUS1E
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor UTC-120GP-WUS1E
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Pentium® N4200 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex

21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor

  • Slimmer and Lighter design
  • Low power and fanless system design
  • Built-in Intel® Pentium® N4200
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet
Industrial PCs - 2084-UTC-120GP-WUS1E-ND - DigiKey
Thief River Falls, MN, United States
"21.5"" FHD, PCAP, N4200, 4G RAM,"

"21.5"" FHD, PCAP, N4200, 4G RAM,"

Buy Now Datasheet
Industrial PCs - UTC-120GP-WUS1E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
UTC-120GP-WUS1E
Industrial PCs UTC-120GP-WUS1E
21.5" FHD, PCAP, N4200, 4G RAM,

21.5" FHD, PCAP, N4200, 4G RAM,

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number UTC-120GP-WUS1E 2084-UTC-120GP-WUS1E-ND UTC-120GP-WUS1E
Product Name 21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Industrial PCs Industrial PCs
Display Size 21.5 inch (546.10 mm) 21.5 inch (546.10 mm)
Operating System Windows 10 IoT Enterprise 64bit Supports Windows 10, Android, Linux Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
Processor Intel 386 Family; Intel® Pentium® N4200 Intel 386 Family; Intel® Pentium® N4200 1.1GHz/2.5GHz, 4 Core
Main Memory 4.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 GAC 22H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details