21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor
"21.5"" FHD, PCAP, N4200, 4G RAM,"
21.5" FHD, PCAP, N4200, 4G RAM,
| Advantech | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Computers | Computers | Computers |
| Product Number | UTC-120GP-NUS1E | 2084-UTC-120GP-NUS1E-ND | UTC-120GP-NUS1E |
| Product Name | 21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor | Industrial PCs | Industrial PCs |
| Display Size | 21.5 inch (546.10 mm) | 21.5 inch (546.10 mm) | |
| Operating System | Win 10 IoT Enterprise 64bit / Android 10.1 / Linux Ubuntu 20.04 | Supports Windows 10, Android, Linux | Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux |
| Processor | Intel 386 Family; Intel® Pentium® N4200 | Intel 386 Family; Intel® Pentium® N4200 1.1GHz/2.5GHz, 4 Core | |
| Main Memory | 4.00 GB |