Advantech 21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor UTC-120GP-IOT2E

Description
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Pentium® N4200 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet
Description
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Pentium® N4200 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21.5
Cincinnati, OH, United States
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor
UTC-120GP-IOT2E
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor UTC-120GP-IOT2E
21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor Slimmer and Lighter design Low power and fanless system design Built-in Intel® Pentium® N4200 21.5" monitor with 16:9 widescreen display IP65-rated front panel for water and dust resistance Clean back cover design with 3 Way IO cable routing Supports both landscape and portrait screen orientations VESA 100 mm standard mounting holes for varied mounting demands Supports Windows, Android, Linux, and ChromeOS Flex

21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor

  • Slimmer and Lighter design
  • Low power and fanless system design
  • Built-in Intel® Pentium® N4200
  • 21.5" monitor with 16:9 widescreen display
  • IP65-rated front panel for water and dust resistance
  • Clean back cover design with 3 Way IO cable routing
  • Supports both landscape and portrait screen orientations
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Supports Windows, Android, Linux, and ChromeOS Flex
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-120GP-IOT2E
Product Name 21.5" All-in-One Touch Computer with Intel® Pentium® N4200 processor
Display Size 21.5 inch (546.10 mm)
Operating System Windows 10 IoT Enterprise 64bit
Processor Intel 386 Family; Intel® Pentium® N4200
Unlock Full Specs
to access all available technical data

Similar Products

Front Access Micro Computer, Intel 10th Gen Core i CPU (LGA1200), 6 COM, 4 USB, and 4 Expansion slots - AIMC-3405-00A1 - Advantech
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family; 10th Gen Intel® Core™ Processors
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 GAC 22H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
Industrial PCs - ARK1123H1801E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details