THIN 1U embedded PC - Intel® 6th/7th Generation Desktop Core™ i3/i5/i7
Lock type DC power jack
Support Wall/VESA/Din Rail/Rack mounting kit
One 2.5" shock-resistant drive bay
Easy/ quick installation for additional peripherals
Thin barebone with multi-IO ports is suitable for variety of applicationenvironme
nts with DC-in design
Thin design with 44.2mm in height
CE (No RED certification)
Support SUSI, WISE-DeviceOn and Edge AI Suite
THIN 1U embedded PC - Intel® 6th/7th Generation Desktop Core™ i3/i5/i7
- Lock type DC power jack
- Support Wall/VESA/Din Rail/Rack mounting kit
- One 2.5" shock-resistant drive bay
- Easy/ quick installation for additional peripherals
- Thin barebone with multi-IO ports is suitable for variety of applicationenvironments with DC-in design
- Thin design with 44.2mm in height
- CE (No RED certification)
- Support SUSI, WISE-DeviceOn and Edge AI Suite