Advantech 13th/12th Gen Intel® Core™ processors (Raptor Lake-S/ Alder Lake-S) desktop socket type CPU COM-HPC Client Size C Module SOM-C350C7R-U1A1

Description
13th/12th Gen Intel® Core™ processors (Raptor Lake-S/ Alder Lake-S) desktop socket type CPU COM-HPC Client Size C Module COM-HPC® Client Size C Module Intel® Raptor Lake-S/ Alder Lake-S desktop socket type CPU Up to 16 Cores, 24 Threads, 65W TDP Dual Channel DDR5 SODIMM, max. 128GB (Both ECC & Non-ECC) 16 PCIe Gen5 + 16 PCIe Gen4 + 10 PCIe Gen3 lanes Supports iManager, Embedded Software APIs, and WISE-DeviceOn
Request a Quote Datasheet
Description
13th/12th Gen Intel® Core™ processors (Raptor Lake-S/ Alder Lake-S) desktop socket type CPU COM-HPC Client Size C Module COM-HPC® Client Size C Module Intel® Raptor Lake-S/ Alder Lake-S desktop socket type CPU Up to 16 Cores, 24 Threads, 65W TDP Dual Channel DDR5 SODIMM, max. 128GB (Both ECC & Non-ECC) 16 PCIe Gen5 + 16 PCIe Gen4 + 10 PCIe Gen3 lanes Supports iManager, Embedded Software APIs, and WISE-DeviceOn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13th/12th Gen Intel® Core™ processors (Raptor Lake-S/ Alder Lake-S) desktop socket type CPU COM-HPC Client Size C Module - SOM-C350C7R-U1A1 - Advantech
Cincinnati, OH, United States
13th/12th Gen Intel® Core™ processors (Raptor Lake-S/ Alder Lake-S) desktop socket type CPU COM-HPC Client Size C Module
SOM-C350C7R-U1A1
13th/12th Gen Intel® Core™ processors (Raptor Lake-S/ Alder Lake-S) desktop socket type CPU COM-HPC Client Size C Module SOM-C350C7R-U1A1
13th/12th Gen Intel® Core™ processors (Raptor Lake-S/ Alder Lake-S) desktop socket type CPU COM-HPC Client Size C Module COM-HPC® Client Size C Module Intel® Raptor Lake-S/ Alder Lake-S desktop socket type CPU Up to 16 Cores, 24 Threads, 65W TDP Dual Channel DDR5 SODIMM, max. 128GB (Both ECC & Non-ECC) 16 PCIe Gen5 + 16 PCIe Gen4 + 10 PCIe Gen3 lanes Supports iManager, Embedded Software APIs, and WISE-DeviceOn

13th/12th Gen Intel® Core™ processors (Raptor Lake-S/ Alder Lake-S) desktop socket type CPU COM-HPC Client Size C Module

  • COM-HPC® Client Size C Module
  • Intel® Raptor Lake-S/ Alder Lake-S desktop socket type CPU
  • Up to 16 Cores, 24 Threads, 65W TDP
  • Dual Channel DDR5 SODIMM, max. 128GB (Both ECC & Non-ECC)
  • 16 PCIe Gen5 + 16 PCIe Gen4 + 10 PCIe Gen3 lanes
  • Supports iManager, Embedded Software APIs, and WISE-DeviceOn
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number SOM-C350C7R-U1A1
Product Name 13th/12th Gen Intel® Core™ processors (Raptor Lake-S/ Alder Lake-S) desktop socket type CPU COM-HPC Client Size C Module
Computer Type Desktop, Stand Alone or Tower
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1704U-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
4U Edge AI HPC powered by Intel® Raptor Lake S CPU and NVIDIA Certified with RTX™ 6000 Ada Generation - AIR-510-000A1 - Advantech
Specs
Processor Intel 386 Family; Intel 12/13/14th Gen. 65W Embedded Series
Operating Temperature 32 to 104 F (0 to 40 C)
View Details