ADVANTECH
SOM-A350C7U-S7A1 -- MICROCONTROLLER, MICROPROCESSOR, FPGA, SOM MODULES
Advantech
Microcontroller, Microprocessor, FPGA, SOM Modules
SOM-A350C7U-S7A1
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
2084-SOM-A350C7U-S7A1-ND |
|
Product Name
|
Microcontroller, Microprocessor, FPGA, SOM Modules |
|
Microprocessor Family
|
Intel® Core™ Ultra 7 155U
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit; 1 Core, 32-Bit
Microprocessor Family
ARM® Cortex®-A8
Package Type
BGA; Other; 515-WFBGA, FCBGA
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-A5
Supply Voltage
3.3V
View Details
4 suppliers