Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
ADVANTECH
SOM-6873R7U-H3A1 -- MICROCONTROLLERS, MICROPROCESSOR, FPGA MODULES
Advantech
Microcontrollers, Microprocessor, FPGA Modules
SOM-6873R7U-H3A1
Description
AMD RYZEN 8840U 30W 8C DDR5 COME
DigiKey
Done
Request a Quote
Email Supplier
Description
AMD RYZEN 8840U 30W 8C DDR5 COME
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontrollers, Microprocessor, FPGA Modules
2084-SOM-6873R7U-H3A1-ND
Microcontrollers, Microprocessor, FPGA Modules
2084-SOM-6873R7U-H3A1-ND
AMD RYZEN 8840U 30W 8C DDR5 COME
AMD RYZEN 8840U 30W 8C DDR5 COME
Buy Now
Technical Specifications
DigiKey
Product Category
Microcontrollers (MCU)
Product Number
2084-SOM-6873R7U-H3A1-ND
Product Name
Microcontrollers, Microprocessor, FPGA Modules
Clock Speed
5100 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CP3SP33 Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface
CP3SP33SMS/NOPB
View Details
9
suppliers
Rochester Electronics
Embedded - Microcontrollers
ACE1502EMT8
Specs
Data Bus
8 Bit; 8-Bit
View Details
RS Components, Ltd.
Microcontrollers
1769102
Specs
Data Bus
32 Bit; 32bit
RAM
32 KB
ROM
128 KB
View Details
Infineon Technologies AG
Microcontrollers
C161PILM3VCABXUMA1
Specs
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Obsolete
Package Type
QFP; Other; MQFP100
View Details
5
suppliers