Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
ADVANTECH
SOM-6873R5U-H5A1 -- MICROCONTROLLER, MICROPROCESSOR, FPGA, SOM MODULES
Advantech
Microcontroller, Microprocessor, FPGA, SOM Modules
SOM-6873R5U-H5A1
Description
AMD RYZEN 8640U 30W 6C DDR5 COME
DigiKey
Done
Request a Quote
Email Supplier
Description
AMD RYZEN 8640U 30W 6C DDR5 COME
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontroller, Microprocessor, FPGA, SOM Modules
2084-SOM-6873R5U-H5A1-ND
Microcontroller, Microprocessor, FPGA, SOM Modules
2084-SOM-6873R5U-H5A1-ND
AMD RYZEN 8640U 30W 6C DDR5 COME
AMD RYZEN 8640U 30W 6C DDR5 COME
Buy Now
Technical Specifications
DigiKey
Product Category
Microprocessor Chips (MPU)
Product Number
2084-SOM-6873R5U-H5A1-ND
Product Name
Microcontroller, Microprocessor, FPGA, SOM Modules
Microprocessor Family
8640U
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Microprocessors
AM3703CUSA
Specs
Microprocessor Family
ARM; ARM® Cortex®-A8
View Details
Texas Instruments
AM1705 Sitara Processor
AM1705BPTP4
Specs
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; HLQFP
View Details
6
suppliers
Lansdale Semiconductor, Inc.
8-Bit Mircoprocessor
8080A
Specs
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
20MHZ Embedded Microprocessor MPU
TS68020VF1-20
Specs
Package Type
Other; Tray
Operating Temperature
-40 C (-40 F)
View Details
5
suppliers