PPC-MB-8260BU -- INDUSTRIAL PCS
Advantech
Industrial PCs
PPC-MB-8260BU
Description
FANLESS PANEL
-
Quarktwin Technology Ltd.
Description
FANLESS PANEL
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
PPC-MB-8260BU |
|
Product Name
|
Industrial PCs |
Unlock Full Specs
to access all available technical data
Similar Products
Processor
ARM v8.2 Six core Carmel processors, Max. 1.9 GHz
Main Memory
8.00 GB
Operating Temperature
14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Computer Type
Desktop, Stand Alone or Tower
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Computer Type
Computer Terminal
Display Size
4.0 inch (101.60 mm)
Operating System
Google®
View Details