PPC-3181SW-P65B -- INDUSTRIAL PCS
Advantech
Industrial PCs
PPC-3181SW-P65B
Description
FANLESS PANEL
-
Quarktwin Technology Ltd.
Description
FANLESS PANEL
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
PPC-3181SW-P65B |
|
Product Name
|
Industrial PCs |
|
Computer Type
|
Panel Mount, VESA Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Processor
ARM v8.2 Six core Carmel processors, Max. 1.9 GHz
Main Memory
8.00 GB
Operating Temperature
14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Computer Type
Tablet
Display Size
10.1 inch (256.54 mm)
Operating System
Microsoft®
View Details
Computer Type
Computer Terminal
Operating System
Google®
Processor
Intel 386 Family
View Details