PPC-3180SW-PN4BU -- INDUSTRIAL PCS
Advantech
Industrial PCs
PPC-3180SW-PN4BU
Description
FANLESS PANEL
-
Quarktwin Technology Ltd.
Description
FANLESS PANEL
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
PPC-3180SW-PN4BU |
|
Product Name
|
Industrial PCs |
Unlock Full Specs
to access all available technical data
Similar Products
Processor
CPU Denver 2 CPU and Cortex A57 Quad Core, Max. 2.0 GHz
Main Memory
4.00 GB
Operating Temperature
14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Computer Type
Tablet
Display Size
10.1 inch (256.54 mm)
Operating System
Microsoft®
View Details
Computer Type
Computer Terminal
Display Size
4.7 inch (119.38 mm)
Operating System
Google®
View Details
Allen-Bradley / Rockwell Automation
Display Size
15.0 inch (381.00 mm)
Operating System
Microsoft®
Main Memory
256.00 GB
View Details