The PIT-1702-UST0E is a 17-inch Human Machine Interface (HMI) terminal designed for the healthcare market, featuring a touchscreen interface and a range of connectivity options. It is powered by an Intel Core 2 Duo 1.06 GHz processor and runs on Windows XP Embedded, providing a platform for various patient entertainment applications, including TV and internet communication via its built-in 1.3 megapixel camera and WiFi capabilities. The device includes multiple input and output interfaces, such as three USB ports, a smart card reader, and audio jacks for microphone and line out. It also features a nurse call button and LED indicators for emergency alerts. The display offers a maximum resolution of 1280 x 1024 with a brightness of 300 cd/m² and a contrast ratio of 800:1, ensuring clear visibility in various lighting conditions. The PIT-1702-UST0E is compliant with EN60601-1 standards, making it suitable for medical environments. It has a robust design with a VESA mounting option and operates within a temperature range of 0 to 40°C. The product is available with optional accessories such as a TV tuner, handset, and wired remote controller, enhancing its functionality for patient use.
Human Machine Interface (HMI)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | PIT-1702-UST0E |
| Product Name | Human Machine Interface (HMI) |
| Device Type | Storage Interface |