3U Short-depth Rackmount/ Tower Chassis for EATX/ATX/MicroATX Motherboard
Advantech | |
---|---|
Product Category | Industrial Chassis and Card Cages |
Product Number | HPC-7320 |
Product Name | 3U Short-depth Rackmount/ Tower Chassis for EATX/ATX/MicroATX Motherboard |
Product Type | Chassis |
Mounting Style | Rack-mount; Tower |
Form Factor | ATX; microATX; 3U x 160mm (A-Size) |
Controls & Indicators | HDD Indicator; Power ON/OFF Indicator |
Height | 5.2 inch (132 mm) |