Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
ADVANTECH
FPM-D21W-AE -- HUMAN MACHINE INTERFACE (HMI)
Advantech
Human Machine Interface (HMI)
FPM-D21W-AE
Description
Human Machine Interface (HMI) Touchscreen 21.5" Color
Quarktwin Technology Ltd.
Done
Datasheet
Description
Human Machine Interface (HMI) Touchscreen 21.5" Color
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Human Machine Interface (HMI)
FPM-D21W-AE
Human Machine Interface (HMI)
FPM-D21W-AE
Human Machine Interface (HMI) Touchscreen 21.5" Color
Human Machine Interface (HMI) Touchscreen 21.5" Color
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Interfaces
Product Number
FPM-D21W-AE
Product Name
Human Machine Interface (HMI)
Device Type
Storage Interface
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Telecom
SI32178-B-GM
Specs
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
2
suppliers
Allegro MicroSystems Inc.
Interface - Interface - Specialized - A4973SBT
A4973SBT
Specs
Device Type
Sensor Interface; Storage Interface
Features
RoHS
Operating Temperature
-20 C (-4 F)
View Details
WAGO
Human Machine Interface (HMI)
762-6204/8000-001
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Infineon Technologies AG
Interface - Interface - Controllers - AT8992-A2-T-1
AT8992-A2-T-1
Specs
Package Type
QFP; TQFP; P-TQFP-64
View Details
5
suppliers