Win Source Part Number: 986240-DRT-960-24
Category: Power Supplies - External/Internal (Off-Board)>Industri
Series: DRT-960 (960W)
Features: Adjustable Output
Package: Bulk
Applications: Industrial, ITE (Commercial)
Standard Package: 1
Power (Watts): 960W
Input Type: AC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Output 1: 24V
Efficiency: 91%
Minimum Load Required: No
Temperature Range - Operating: -20°C ~ 60°C (With Derating)
Dimension: 10.87" L x 3.94" W x 4.93" H (276.0mm x 100.0mm x 125.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9540
Mfr: Advantech Corp
Base Product Number: DRT-960
Product Status: Not For New Designs
Approval Agency: CB, CE, cULus, cURus, TUV
AC Voltage - Input: 340 ~ 550 VAC (3 Phase)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 986240-DRT-960-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies |
| Package Type | Other; Bulk |