Advantech Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. CRV-430WP-45UHA3

Description
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. 43" in Ultra HD (3840 x 2160) with 1500R curvature Integrated Projected Capacitive (PCAP) Multi-touch VGA, Display port, HDMI interface Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals Portrait or Landscape supported Custom bending and monitor configuration available
Request a Quote Datasheet
Description
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. 43" in Ultra HD (3840 x 2160) with 1500R curvature Integrated Projected Capacitive (PCAP) Multi-touch VGA, Display port, HDMI interface Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals Portrait or Landscape supported Custom bending and monitor configuration available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. - CRV-430WP-45UHA3 - Advantech
Cincinnati, OH, United States
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls.
CRV-430WP-45UHA3
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. CRV-430WP-45UHA3
Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls. 43" in Ultra HD (3840 x 2160) with 1500R curvature Integrated Projected Capacitive (PCAP) Multi-touch VGA, Display port, HDMI interface Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals Portrait or Landscape supported Custom bending and monitor configuration available

Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls.

  • 43" in Ultra HD (3840 x 2160) with 1500R curvature
  • Integrated Projected Capacitive (PCAP) Multi-touch
  • VGA, Display port, HDMI interface
  • Enhanced solution for casino slot machines, gaming, signage, kiosks and other public information terminals
  • Portrait or Landscape supported
  • Custom bending and monitor configuration available
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Displays
Product Number CRV-430WP-45UHA3
Product Name Advantech CRV-430WP is designed with a 43 inch UHD C type curved LCD which features a1500R curvature. It supports 10 multi-touch controls.
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

10.4
Specs
Color Color
Input Types 1 Channel LVDS
Screen Resolution SVGA (800 x 600); 800x600, SVGA
View Details
19
Specs
Color Color
Input Types DVI; VGA; VGA x 1; DVI x 1; 12V DC Jack x 1; OSD keys (Auto-tune, menu, decrease, increase)
Screen Resolution SXGA (1280 x 1024); 1280 x 1024, SXGA
View Details
2.9
Specs
Color Color
Screen Resolution 296 x128 pixels
Environmental Temperature 32 to 122 F (0.0 to 50 C)
View Details