BB-WLNNx modules allow OEMs to WiFi enable M2M application devices. RF technology, networking stacks and advanced security in one module reduces integration costs, provides quick time-to-market. Footprint and pin compatible with predecessors; HW and SW compatibility for future-proof migration.
Quick time to market and reduced integration costs
802.11a/b/g/n Wi-Fi (2.4 GHz, 5 GHz)
Airborne Power Save firmware reduces power consumption and extends battery life in mobile devices
Extended Operating Temperature Range (-40°C to +85°C) and environmental specifications
AirborneM2M SpeedLink roaming provides enhanced connection reliability
Advanced Enterprise Class wireless security
AirborneM2M PortFlex capability enables any combination of comm ports (UART, SPI, GPIO, Ethernet and 802.11 interfaces)
FCC Part 15 Class B Sub C Modular Approval minimizes regulatory requirements
Supported by Airborne Management Center (AMC) device discovery, management and control application software
BB-WLNNx modules allow OEMs to WiFi enable M2M application devices. RF technology, networking stacks and advanced security in one module reduces integration costs, provides quick time-to-market. Footprint and pin compatible with predecessors; HW and SW compatibility for future-proof migration.
- Quick time to market and reduced integration costs
- 802.11a/b/g/n Wi-Fi (2.4 GHz, 5 GHz)
- Airborne Power Save firmware reduces power consumption and extends battery life in mobile devices
- Extended Operating Temperature Range (-40°C to +85°C) and environmental specifications
- AirborneM2M SpeedLink roaming provides enhanced connection reliability
- Advanced Enterprise Class wireless security
- AirborneM2M PortFlex capability enables any combination of comm ports (UART, SPI, GPIO, Ethernet and 802.11 interfaces)
- FCC Part 15 Class B Sub C Modular Approval minimizes regulatory requirements
- Supported by Airborne Management Center (AMC) device discovery, management and control application software