The SmartFlex is designed and manufactured for use in tough environmental conditions. Specifications include wide operating temperature ranges from -40 to 75 °C (-20 to 60 °C LTE450 module). It accepts input voltage ranges from 10 V DC to 60 V DC and is equipped with sleep mode for reducing electrical consumption.
LTE cat.3, 3G/HSPA+, GPRS/EDGE, EMEA, 2x SIM
LTE B1, B3, B7, B8, B20
2x Ethernet port with PoE support, DIN rail mounting
Powerful CPU and Memory, Hosting of SW IoT applications
5x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH
WiFi 2.4/5 GHz, GPS, USB, I/O 2x DI + 1x DO, MicroSD
Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC
Certifications: CE, E8
Advanced networking, Diagnostics, VPN support, Firewall
The SmartFlex is designed and manufactured for use in tough environmental conditions. Specifications include wide operating temperature ranges from -40 to 75 °C (-20 to 60 °C LTE450 module). It accepts input voltage ranges from 10 V DC to 60 V DC and is equipped with sleep mode for reducing electrical consumption.
- LTE cat.3, 3G/HSPA+, GPRS/EDGE, EMEA, 2x SIM
- LTE B1, B3, B7, B8, B20
- 2x Ethernet port with PoE support, DIN rail mounting
- Powerful CPU and Memory, Hosting of SW IoT applications
- 5x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH
- WiFi 2.4/5 GHz, GPS, USB, I/O 2x DI + 1x DO, MicroSD
- Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC
- Certifications: CE, E8
- Advanced networking, Diagnostics, VPN support, Firewall