Advantech Networking Solutions - Gateways, Routers BB-SL30200110-X

Description
Win Source Part Number: 1049679-BB-SL3020011 0-X Category: Networking Solutions>Gateways, Routers Series: SmartStart™ Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Function: Router Interface: Ethernet, RS-232 Data Rate (Max): 150Mbps Modulation or Protocol: LTE Voltage - Supply: 9V ~ 36V Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Advantech Corp Base Product Number: BB-SL30200110 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1049679-BB-SL3020011 0-X Category: Networking Solutions>Gateways, Routers Series: SmartStart™ Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Function: Router Interface: Ethernet, RS-232 Data Rate (Max): 150Mbps Modulation or Protocol: LTE Voltage - Supply: 9V ~ 36V Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Advantech Corp Base Product Number: BB-SL30200110 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Solutions - Gateways, Routers - 1049679-BB-SL30200110-X - Win Source Electronics
Laguna Hills, CA, United States
Networking Solutions - Gateways, Routers
1049679-BB-SL30200110-X
Networking Solutions - Gateways, Routers 1049679-BB-SL30200110-X
Win Source Part Number: 1049679-BB-SL3020011 0-X Category: Networking Solutions>Gateways, Routers Series: SmartStart™ Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Function: Router Interface: Ethernet, RS-232 Data Rate (Max): 150Mbps Modulation or Protocol: LTE Voltage - Supply: 9V ~ 36V Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Advantech Corp Base Product Number: BB-SL30200110 Product Status: Last Time Buy

Win Source Part Number: 1049679-BB-SL30200110-X
Category: Networking Solutions>Gateways, Routers
Series: SmartStart™
Package: Bulk
Applications: General Purpose
Standard Package: 1
Frequency: 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
Function: Router
Interface: Ethernet, RS-232
Data Rate (Max): 150Mbps
Modulation or Protocol: LTE
Voltage - Supply: 9V ~ 36V
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Advantech Corp
Base Product Number: BB-SL30200110
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1049679-BB-SL30200110-X
Product Name Networking Solutions - Gateways, Routers
Supply Voltage 9V ~ 36V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details
Inverters ICs - 8228701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details