The AIW-166K4 is a wireless module kit that includes an Intel Wireless 6E AX210 chipset, designed for high-performance Wi-Fi and Bluetooth connectivity. It supports multiple IEEE WLAN standards, including 802.11ax, and Bluetooth 5.3, enabling operation across 2.4GHz, 5GHz, and 6GHz frequency bands. The module features a compact M.2 2230 A-E Key form factor and operates at a voltage of 3.3V. Security features include support for WPA2 and WPA3, along with various authentication protocols such as 802.1x EAP-TLS and PEAP. The module is capable of operating in extreme temperatures ranging from -40°C to 85°C, making it suitable for a wide range of applications. It is compatible with multiple operating systems, including Windows 10, Linux, and Chrome OS. The kit comes with necessary cables and antennas for easy integration into projects.
Bluetooth, WiFi 802.11a/b/d/e/g/h/i/
RF TXRX MODULE BT WHIP TILT CARD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | AIW-166K4 | AIW-166K4 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Module |