Advantech Embedded Processors and Controllers - ADAM-5000/TCP-CE ADAM-5000/TCP-CE

Description
Manufacturer: Advantech Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987342-ADAM-5000/TCP -CE Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Advantech Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987342-ADAM-5000/TCP -CE Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ADAM-5000/TCP-CE - 987342-ADAM-5000/TCP-CE - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ADAM-5000/TCP-CE
987342-ADAM-5000/TCP-CE
Embedded Processors and Controllers - ADAM-5000/TCP-CE 987342-ADAM-5000/TCP-CE
Manufacturer: Advantech Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987342-ADAM-5000/TCP -CE Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Advantech Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987342-ADAM-5000/TCP-CE
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 987342-ADAM-5000/TCP-CE
Product Name Embedded Processors and Controllers - ADAM-5000/TCP-CE
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM8511 - 077634-ADM8511 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; P-LQFP-100
View Details
2 suppliers