Robust 8-ch Analog Input Module with Modbus
Advantech | |
---|---|
Product Category | Data Acquisition |
Product Number | ADAM-4117 |
Product Name | 8AI Robust Modbus RS-485 Remote I/O |
Data Acquisition | Input/Output Module |
Host Connection | RS232/422/485; USB |
Analog Channels | 8 # |
Sampling Frequency | 0.1000 kHz |