Advantech Industrial Automation and Controls - Controllers - PLC Modules ADAM-4024-B1E

Description
Win Source Part Number: 991035-ADAM-4024-B1E Category: Industrial Automation and Controls>Controllers - PLC Modules Series: ADAM-4024 Type: Output Module Termination Style: Screw Terminal Package: Box Standard Package: 1 Number of Outputs and Type: 4 - Analog Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Advantech Corp Other Names: 1165-1305 Base Product Number: ADAM-4024 Approval Agency: CE, cULus, FCC
Request a Quote Datasheet
Description
Win Source Part Number: 991035-ADAM-4024-B1E Category: Industrial Automation and Controls>Controllers - PLC Modules Series: ADAM-4024 Type: Output Module Termination Style: Screw Terminal Package: Box Standard Package: 1 Number of Outputs and Type: 4 - Analog Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Advantech Corp Other Names: 1165-1305 Base Product Number: ADAM-4024 Approval Agency: CE, cULus, FCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - PLC Modules - 991035-ADAM-4024-B1E - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - PLC Modules
991035-ADAM-4024-B1E
Industrial Automation and Controls - Controllers - PLC Modules 991035-ADAM-4024-B1E
Win Source Part Number: 991035-ADAM-4024-B1E Category: Industrial Automation and Controls>Controllers - PLC Modules Series: ADAM-4024 Type: Output Module Termination Style: Screw Terminal Package: Box Standard Package: 1 Number of Outputs and Type: 4 - Analog Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Advantech Corp Other Names: 1165-1305 Base Product Number: ADAM-4024 Approval Agency: CE, cULus, FCC

Win Source Part Number: 991035-ADAM-4024-B1E
Category: Industrial Automation and Controls>Controllers - PLC Modules
Series: ADAM-4024
Type: Output Module
Termination Style: Screw Terminal
Package: Box
Standard Package: 1
Number of Outputs and Type: 4 - Analog
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.1180
Mfr: Advantech Corp
Other Names: 1165-1305
Base Product Number: ADAM-4024
Approval Agency: CE, cULus, FCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 991035-ADAM-4024-B1E
Product Name Industrial Automation and Controls - Controllers - PLC Modules
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1900805 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
 - 54H04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details