Advantech B+B SmartWorx RF Antennas ACH2-AT-DP007-G

Description
2.4GHz Whip, Straight RF Antenna 8.5dBi N Type Surface Mount
Description
2.4GHz Whip, Straight RF Antenna 8.5dBi N Type Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ACH2-AT-DP007-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACH2-AT-DP007-G
RF Antennas ACH2-AT-DP007-G
2.4GHz Whip, Straight RF Antenna 8.5dBi N Type Surface Mount

2.4GHz Whip, Straight RF Antenna 8.5dBi N Type Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ACH2-AT-DP007-G
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers