Advantech B+B SmartWorx RF Antennas ACH2-AT-DP006-G

Description
2.4GHz Flat Patch RF Antenna 7dBi RP-SMA Male Surface Mount
Description
2.4GHz Flat Patch RF Antenna 7dBi RP-SMA Male Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ACH2-AT-DP006-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACH2-AT-DP006-G
RF Antennas ACH2-AT-DP006-G
2.4GHz Flat Patch RF Antenna 7dBi RP-SMA Male Surface Mount

2.4GHz Flat Patch RF Antenna 7dBi RP-SMA Male Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ACH2-AT-DP006-G
Product Name RF Antennas
Technology Type Patch; Flat Patch
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers