Advantech B+B SmartWorx RF Antennas ACH2-AT-DP005-G

Description
2.4GHz Corner Reflector RF Antenna 15dBi RP-SMA Male Panel Mount
Description
2.4GHz Corner Reflector RF Antenna 15dBi RP-SMA Male Panel Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ACH2-AT-DP005-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACH2-AT-DP005-G
RF Antennas ACH2-AT-DP005-G
2.4GHz Corner Reflector RF Antenna 15dBi RP-SMA Male Panel Mount

2.4GHz Corner Reflector RF Antenna 15dBi RP-SMA Male Panel Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ACH2-AT-DP005-G
Product Name RF Antennas
Technology Type Corner Reflector
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers