Advantech B+B SmartWorx RF Antennas ACH2-AT-DP002

Description
2.4GHz Whip, Tilt RF Antenna 2dBi RP-SMA Male Connector Mount
Description
2.4GHz Whip, Tilt RF Antenna 2dBi RP-SMA Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ACH2-AT-DP002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACH2-AT-DP002
RF Antennas ACH2-AT-DP002
2.4GHz Whip, Tilt RF Antenna 2dBi RP-SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna 2dBi RP-SMA Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ACH2-AT-DP002
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details