Advantech Integrated Circuits (ICs) - Embedded - Microprocessors 96MPI5S-2.3-6M11T1

Description
IC MPU SKYLAKE 2.3GHZ
Datasheet
Description
IC MPU SKYLAKE 2.3GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 96MPI5S-2.3-6M11T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
96MPI5S-2.3-6M11T1
Integrated Circuits (ICs) - Embedded - Microprocessors 96MPI5S-2.3-6M11T1
IC MPU SKYLAKE 2.3GHZ

IC MPU SKYLAKE 2.3GHZ

Supplier's Site
Embedded - Microprocessors - 96MPI5S-2.3-6M11T1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
96MPI5S-2.3-6M11T1
Embedded - Microprocessors 96MPI5S-2.3-6M11T1
CPU CORE 2.3G 6M 35W

CPU CORE 2.3G 6M 35W

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 96MPI5S-2.3-6M11T1 96MPI5S-2.3-6M11T1
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Microprocessor Family i5-6500TE i5-6500TE
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100NEP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AM1808BZCE3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D43A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.26 V
Package Type Other; Tape & Reel (TR)
Clock Speed 528 MHz
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details