Advantech Embedded - Microprocessors 96MPI3S-2.7-4M11T

Description
CORE 2.7G 4M 1151P 2 CORE 35W
Datasheet
Description
CORE 2.7G 4M 1151P 2 CORE 35W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microprocessors - 96MPI3S-2.7-4M11T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
96MPI3S-2.7-4M11T
Embedded - Microprocessors 96MPI3S-2.7-4M11T
CORE 2.7G 4M 1151P 2 CORE 35W

CORE 2.7G 4M 1151P 2 CORE 35W

Supplier's Site Datasheet
Microprocessors - 96MPI3S-2.7-4M11T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
96MPI3S-2.7-4M11T
Microprocessors 96MPI3S-2.7-4M11T
i3-6100TE Microprocessor IC Skylake 2 Core, 64-Bit 2.7GHz 1151-FCLGA

i3-6100TE Microprocessor IC Skylake 2 Core, 64-Bit 2.7GHz 1151-FCLGA

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
96MPI3S-2.7-4M11T
Integrated Circuits (ICs) - Embedded - Microprocessors 96MPI3S-2.7-4M11T
IC MPU SKYLAKE 2.7GHZ 1151FCLGA

IC MPU SKYLAKE 2.7GHZ 1151FCLGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 96MPI3S-2.7-4M11T 96MPI3S-2.7-4M11T 96MPI3S-2.7-4M11T
Product Name Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family i3-6100TE i3-6100TE i3-6100TE
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FBQ113T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
AM3354 Sitara Processor - AM3354BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed 1500 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details