Advantech Embedded - Embedded - Microprocessors - 96MPI3-3.06-4M11T 96MPI3-3.06-4M11T

Description
Manufacturer: Advantech Corp Win Source Part Number: 920732-96MPI3-3.06-4 M11T Series: Clarkdale Features: i3-540 Microprocessor IC series 2 Core, 64-Bit 3.06GHz 1156-LGA Core Processor: i3-540 Speed: 3.06GHz Package: 1156-LGA Module Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1156-LGA ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Advantech Corp Win Source Part Number: 920732-96MPI3-3.06-4 M11T Series: Clarkdale Features: i3-540 Microprocessor IC series 2 Core, 64-Bit 3.06GHz 1156-LGA Core Processor: i3-540 Speed: 3.06GHz Package: 1156-LGA Module Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1156-LGA ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 96MPI3-3.06-4M11T - 920732-96MPI3-3.06-4M11T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 96MPI3-3.06-4M11T
920732-96MPI3-3.06-4M11T
Embedded - Embedded - Microprocessors - 96MPI3-3.06-4M11T 920732-96MPI3-3.06-4M11T
Manufacturer: Advantech Corp Win Source Part Number: 920732-96MPI3-3.06-4 M11T Series: Clarkdale Features: i3-540 Microprocessor IC series 2 Core, 64-Bit 3.06GHz 1156-LGA Core Processor: i3-540 Speed: 3.06GHz Package: 1156-LGA Module Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1156-LGA ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Advantech Corp
Win Source Part Number: 920732-96MPI3-3.06-4M11T
Series: Clarkdale
Features: i3-540 Microprocessor IC series 2 Core, 64-Bit 3.06GHz 1156-LGA
Core Processor: i3-540
Speed: 3.06GHz
Package: 1156-LGA Module
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1156-LGA
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet
Embedded Microprocessor MPU - 694-96MPI3-3.06-4M11T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-96MPI3-3.06-4M11T
Embedded Microprocessor MPU 694-96MPI3-3.06-4M11T
CORE 3.06G 4M 1156P 2CORE I3-540 Product overview: 96MPI3-3.06-4M11T from Advantech is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-96MPI3-3.06-4M11 T can be used for catalog matching and distributor lookup.

CORE 3.06G 4M 1156P 2CORE I3-540 Product overview: 96MPI3-3.06-4M11T from Advantech is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-96MPI3-3.06-4M11T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 96MPI3-3.06-4M11T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
96MPI3-3.06-4M11T
Microprocessors 96MPI3-3.06-4M11T
i3-540 Microprocessor IC Clarkdale 2 Core, 64-Bit 3.06GHz 1156-LGA

i3-540 Microprocessor IC Clarkdale 2 Core, 64-Bit 3.06GHz 1156-LGA

Buy Now Datasheet
Embedded - Microprocessors - 96MPI3-3.06-4M11T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
96MPI3-3.06-4M11T
Embedded - Microprocessors 96MPI3-3.06-4M11T
CORE 3.06G 4M 1156P 2CORE I3-540

CORE 3.06G 4M 1156P 2CORE I3-540

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 920732-96MPI3-3.06-4M11T 694-96MPI3-3.06-4M11T 96MPI3-3.06-4M11T 96MPI3-3.06-4M11T
Product Name Embedded - Embedded - Microprocessors - 96MPI3-3.06-4M11T Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; 1156-LGA Other; LGA Other; 1156-LGA Module
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - FWIXP420BC - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details