ADVANTECH
96MPC4-2.0F8-5K7T -- EMBEDDED - MICROPROCESSORS
Advantech
Embedded - Microprocessors
96MPC4-2.0F8-5K7T
Description
IC PROCESSOR CELERON
-
Lingto Electronic Limited
Datasheet
Description
IC PROCESSOR CELERON
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
96MPC4-2.0F8-5K7T |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Celeron 440
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details