Advantech Microprocessors 96MPAR-2.5G-1MFST

Description
AMD R-268D Microprocessor IC - 2 Core, 64-Bit 2.5GHz
Datasheet
Description
AMD R-268D Microprocessor IC - 2 Core, 64-Bit 2.5GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 96MPAR-2.5G-1MFST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
96MPAR-2.5G-1MFST
Microprocessors 96MPAR-2.5G-1MFST
AMD R-268D Microprocessor IC - 2 Core, 64-Bit 2.5GHz

AMD R-268D Microprocessor IC - 2 Core, 64-Bit 2.5GHz

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
96MPAR-2.5G-1MFST
Integrated Circuits (ICs) - Embedded - Microprocessors 96MPAR-2.5G-1MFST
IC MPU 2.5GHZ

IC MPU 2.5GHZ

Supplier's Site
Embedded - Microprocessors - 96MPAR-2.5G-1MFST - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
96MPAR-2.5G-1MFST
Embedded - Microprocessors 96MPAR-2.5G-1MFST
AMD R-268D APU 2.5G 1M FS1R2 2CO

AMD R-268D APU 2.5G 1M FS1R2 2CO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 96MPAR-2.5G-1MFST 96MPAR-2.5G-1MFST 96MPAR-2.5G-1MFST
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 64-Bit; 2 Core, 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EN80C188EB-20 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
2 suppliers
AM3874 Sitara Processor - AM3874CCYEA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details