Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HUMAN MACHINE INTERFACES
ADVANTECH MANUFACTURING, INC.
FPM-215 -- HMI DISPLAYS
Advantech Manufacturing, Inc.
HMI Displays
FPM-215
Description
Advantech FPM-215 HMI Display
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Advantech FPM-215 HMI Display
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
657034
HMI Displays
657034
Advantech FPM-215 HMI Display
Advantech FPM-215 HMI Display
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Human Machine Interfaces
Product Number
657034
Product Name
HMI Displays
I/O Interfaces
VGA
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech
VUE-3270-FD30PX-A3
Specs
Screen
Graphic
Resolution
1920 x 1080 Pixels
Display Size
27.0 inch (686 mm)
View Details
Yaskawa America, Inc. - Motion Division
Panel PC
67S-RTPO-KJ
Specs
Configuration
Panel
I/O Interfaces
Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type
Intel Celeron
View Details
Control Instruments Corp.
Touch Screen Operator Interface
HMI004
Specs
Devices Supported
9
Devices Controlled
Remote Analyzers
Configuration
Panel
View Details
Allen-Bradley / Rockwell Automation
Operator Interface
2706-P92C
View Details