Advanced Torque Products, LLC Torque Master Test System TSD 10035

Description
The Torque Master Test Systems combine space age accuracy with microprocessor technology and sophisticated torque cell design to offer simple, versatile, functional and accurate torque testing of all types of torquing devices. The thru-hole design torque cell allows for all forces to react within the cell structure and the unique strain gauge pattern allows for the precise measurement of pure torque cancelling all other unwanted components. The use of a stand and base mounting plate with an appropriate square socket top adapter and drive bar renders the testing of reactive types of wrenches/multipliers an easy, safe and accurate task. This set up allows the testing of hydraulic torque wrenches without stacks, bending moments and the unknown of bending type devices. This system is easily adaptable to the testing of pneumatic Torque Wrenches. The signal from the low profile thru-hole precision torque cell is processed by the TSD 6500 or 1250 capable of reading out in Ib.-ft., Ibs.-in., N-M, etc., peak hold circuit al-lows for precision evaluation of click type or failure type devices with manual or auto reset.
Description
The Torque Master Test Systems combine space age accuracy with microprocessor technology and sophisticated torque cell design to offer simple, versatile, functional and accurate torque testing of all types of torquing devices. The thru-hole design torque cell allows for all forces to react within the cell structure and the unique strain gauge pattern allows for the precise measurement of pure torque cancelling all other unwanted components. The use of a stand and base mounting plate with an appropriate square socket top adapter and drive bar renders the testing of reactive types of wrenches/multipliers an easy, safe and accurate task. This set up allows the testing of hydraulic torque wrenches without stacks, bending moments and the unknown of bending type devices. This system is easily adaptable to the testing of pneumatic Torque Wrenches. The signal from the low profile thru-hole precision torque cell is processed by the TSD 6500 or 1250 capable of reading out in Ib.-ft., Ibs.-in., N-M, etc., peak hold circuit al-lows for precision evaluation of click type or failure type devices with manual or auto reset.

Suppliers

Company
Product
Description
Supplier Links
Torque Master Test System - TSD 10035 - Advanced Torque Products, LLC
Newington, CT, USA
Torque Master Test System
TSD 10035
Torque Master Test System TSD 10035
The Torque Master Test Systems combine space age accuracy with microprocessor technology and sophisticated torque cell design to offer simple, versatile, functional and accurate torque testing of all types of torquing devices. The thru-hole design torque cell allows for all forces to react within the cell structure and the unique strain gauge pattern allows for the precise measurement of pure torque cancelling all other unwanted components. The use of a stand and base mounting plate with an appropriate square socket top adapter and drive bar renders the testing of reactive types of wrenches/multipliers an easy, safe and accurate task. This set up allows the testing of hydraulic torque wrenches without stacks, bending moments and the unknown of bending type devices. This system is easily adaptable to the testing of pneumatic Torque Wrenches. The signal from the low profile thru-hole precision torque cell is processed by the TSD 6500 or 1250 capable of reading out in Ib.-ft., Ibs.-in., N-M, etc., peak hold circuit al-lows for precision evaluation of click type or failure type devices with manual or auto reset.

The Torque Master Test Systems combine space age accuracy with microprocessor technology and sophisticated torque cell design to offer simple, versatile, functional and accurate torque testing of all types of torquing devices. The thru-hole design torque cell allows for all forces to react within the cell structure and the unique strain gauge pattern allows for the precise measurement of pure torque cancelling all other unwanted components.

The use of a stand and base mounting plate with an appropriate square socket top adapter and drive bar renders the testing of reactive types of wrenches/multipliers an easy, safe and accurate task. This set up allows the testing of hydraulic torque wrenches without stacks, bending moments and the unknown of bending type devices. This system is easily adaptable to the testing of pneumatic Torque Wrenches.

The signal from the low profile thru-hole precision torque cell is processed by the TSD 6500 or 1250 capable of reading out in Ib.-ft., Ibs.-in., N-M, etc., peak hold circuit al-lows for precision evaluation of click type or failure type devices with manual or auto reset.

Supplier's Site

Technical Specifications

  Advanced Torque Products, LLC
Product Category Torque Sensors
Product Number TSD 10035
Product Name Torque Master Test System
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 10205843-00 - TE Connectivity
Specs
Torque 2400 In-lbs (2767 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
6-Axis Force Torque Sensor - HPS-FT060S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 265 In-lbs (306 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Pulley Style Torque Transducer - MCRT 31200T - S. Himmelstein & Company
Specs
Torque 50 to 1500 In-lbs (57.65 to 1730 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details