FLAT HEATPIPE 12W 6.4X3X300MM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | Richardson RFPD | |
---|---|---|
Product Category | Heat Pipes | Heat Pipes |
Product Number | 684-ATS-HP-F5L300S12W-220-ND | ATSHPF5LS12W220 |
Product Name | Heat Pipes, Vapor Chambers | Heat Pipe |
Type | Loop Heat Pipe; Planar | |
Operating Temperature | 86 to 248 F (30 to 120 C) | |
Total Length | 11.81 inch (300 mm) |