Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ROUND HEATPIPE 25W 4X200MM
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | Heat Pipes | Heat Pipes |
Product Number | ATSHPD4L200S25W | ATS2532-ND |
Product Name | Heat Pipe | Heat Pipes, Vapor Chambers |
Diameter | 0.1575 inch (4 mm) | 0.1570 inch (3.99 mm) |
Type | Loop Heat Pipe; Cylindrical | |
Operating Temperature | 86 to 248 F (30 to 120 C) |