Heat Sink BGA Aluminum Top Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | ATS1163-ND | ATS-53170K-C1-R0 |
| Product Name | Heat Sinks | Extruded Heat Sink |
| Device | Passive Heat Sink | |
| Weight | 4.99 g (0.1760 oz) | |
| Mounting | Clips | |
| Thermal Resistance | 13.1 °C / W |