Advanced Thermal Solutions, Inc. Heat Sinks ATS-51190K-C1-R0

Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - ATS1065-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
ATS1065-ND
Heat Sinks ATS1065-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Extruded Heat Sink - ATS-51190K-C1-R0 - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
ATS-51190K-C1-R0
Extruded Heat Sink ATS-51190K-C1-R0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Sinks Heat Sinks
Product Number ATS1065-ND ATS-51190K-C1-R0
Product Name Heat Sinks Extruded Heat Sink
Device Passive Heat Sink
Weight 5.9 g (0.2080 oz)
Mounting Clips
Thermal Resistance 10.1 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details